Capital Lighting, Inc. 720 Lamps-Table Lamps 455313

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Walnut Product Name: One Light Table Lamp Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Walnut Product Name: One Light Table Lamp Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
720 Lamps-Table Lamps - 455313 - Capital Lighting, Inc.
Columbus, OH, USA
720 Lamps-Table Lamps
455313
720 Lamps-Table Lamps 455313
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Walnut Product Name: One Light Table Lamp Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Walnut
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455313
Product Name 720 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details