Capital Lighting, Inc. 730L Sconces-Pocket 455307

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 25.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Grey-White Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 25.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Grey-White Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
730L Sconces-Pocket - 455307 - Capital Lighting, Inc.
Columbus, OH, USA
730L Sconces-Pocket
455307
730L Sconces-Pocket 455307
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 25.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Grey-White Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 25.75
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Grey-White
Product Name: One Light Wall Sconce
Category: Wall Sconce
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455307
Product Name 730L Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details