Capital Lighting, Inc. 731 Lamps-Table Lamps 455306

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gray-White Product Name: Two Light Wall Sconce Category: Wall Sconce Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gray-White Product Name: Two Light Wall Sconce Category: Wall Sconce Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
731 Lamps-Table Lamps - 455306 - Capital Lighting, Inc.
Columbus, OH, USA
731 Lamps-Table Lamps
455306
731 Lamps-Table Lamps 455306
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gray-White Product Name: Two Light Wall Sconce Category: Wall Sconce Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 21.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Gray-White
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455306
Product Name 731 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details