Capital Lighting, Inc. 730R Sconces-Pocket 455304

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 25.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gray-White Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 25.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gray-White Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
730R Sconces-Pocket - 455304 - Capital Lighting, Inc.
Columbus, OH, USA
730R Sconces-Pocket
455304
730R Sconces-Pocket 455304
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 25.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gray-White Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 25.75
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Gray-White
Product Name: One Light Wall Sconce
Category: Wall Sconce
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455304
Product Name 730R Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details