Capital Lighting, Inc. 732 Sconces-Other 455301

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gray-White Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gray-White Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
732 Sconces-Other - 455301 - Capital Lighting, Inc.
Columbus, OH, USA
732 Sconces-Other
455301
732 Sconces-Other 455301
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gray-White Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Gray-White
Product Name: One Light Wall Sconce
Category: Wall Sconce
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455301
Product Name 732 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details