Capital Lighting, Inc. PN670 Lamps-Table Lamps 455299

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ebony Wood Product Name: One Light Table Lamp UPC: 8322536702 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ebony Wood Product Name: One Light Table Lamp UPC: 8322536702 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
PN670 Lamps-Table Lamps - 455299 - Capital Lighting, Inc.
Columbus, OH, USA
PN670 Lamps-Table Lamps
455299
PN670 Lamps-Table Lamps 455299
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ebony Wood Product Name: One Light Table Lamp UPC: 8322536702 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Ebony Wood
Product Name: One Light Table Lamp
UPC: 8322536702
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455299
Product Name PN670 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details