Capital Lighting, Inc. S1002 Flush Mounts-Bowl Style 455298

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 12.00 Bulb Type: B11 Torpedo Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Flushmount UPC: 8322149445 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 12.00 Bulb Type: B11 Torpedo Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Flushmount UPC: 8322149445 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
S1002 Flush Mounts-Bowl Style - 455298 - Capital Lighting, Inc.
Columbus, OH, USA
S1002 Flush Mounts-Bowl Style
455298
S1002 Flush Mounts-Bowl Style 455298
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 12.00 Bulb Type: B11 Torpedo Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Flushmount UPC: 8322149445 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 12.00
Bulb
Type: B11 Torpedo
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Flushmount
UPC: 8322149445
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455298
Product Name S1002 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details