Capital Lighting, Inc. PN672 Sconces-Single Candle 455294

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.13 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ebony Wood Product Name: One Light Wall Sconce UPC: 8322536726 Category: Wall Sconce Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.13 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ebony Wood Product Name: One Light Wall Sconce UPC: 8322536726 Category: Wall Sconce Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
PN672 Sconces-Single Candle - 455294 - Capital Lighting, Inc.
Columbus, OH, USA
PN672 Sconces-Single Candle
455294
PN672 Sconces-Single Candle 455294
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.13 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ebony Wood Product Name: One Light Wall Sconce UPC: 8322536726 Category: Wall Sconce Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.13
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Ebony Wood
Product Name: One Light Wall Sconce
UPC: 8322536726
Category: Wall Sconce
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455294
Product Name PN672 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details