Capital Lighting, Inc. PN674 Large Chandeliers-Candle 455293

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 34.75 Bulb Type: Candelabra Qty: 12 Wattage: 25 Finish: Polished Nickel Product Name: 12 Light Chandelier UPC: 8322536740 Category: Chandelier Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 34.75 Bulb Type: Candelabra Qty: 12 Wattage: 25 Finish: Polished Nickel Product Name: 12 Light Chandelier UPC: 8322536740 Category: Chandelier Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
PN674 Large Chandeliers-Candle - 455293 - Capital Lighting, Inc.
Columbus, OH, USA
PN674 Large Chandeliers-Candle
455293
PN674 Large Chandeliers-Candle 455293
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 34.75 Bulb Type: Candelabra Qty: 12 Wattage: 25 Finish: Polished Nickel Product Name: 12 Light Chandelier UPC: 8322536740 Category: Chandelier Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 34.75
Bulb
Type: Candelabra
Qty: 12
Wattage: 25
Finish: Polished Nickel
Product Name: 12 Light Chandelier
UPC: 8322536740
Category: Chandelier
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455293
Product Name PN674 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details