Capital Lighting, Inc. S616 Pendants-Other 455284

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 14.00 Bulb Type: B11 Torpedo Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Pendant UPC: 8322017003 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 14.00 Bulb Type: B11 Torpedo Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Pendant UPC: 8322017003 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
S616 Pendants-Other - 455284 - Capital Lighting, Inc.
Columbus, OH, USA
S616 Pendants-Other
455284
S616 Pendants-Other 455284
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 14.00 Bulb Type: B11 Torpedo Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Pendant UPC: 8322017003 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 14.00
Bulb
Type: B11 Torpedo
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Pendant
UPC: 8322017003
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455284
Product Name S616 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details