Capital Lighting, Inc. S647 Lamps-Pharmacy-Floor 455283

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 56.25 Extension: 19.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 8322864706 Category: Floor Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 56.25 Extension: 19.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 8322864706 Category: Floor Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
S647 Lamps-Pharmacy-Floor - 455283 - Capital Lighting, Inc.
Columbus, OH, USA
S647 Lamps-Pharmacy-Floor
455283
S647 Lamps-Pharmacy-Floor 455283
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 56.25 Extension: 19.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 8322864706 Category: Floor Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 56.25
Extension: 19.63
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Floor Lamp
UPC: 8322864706
Category: Floor Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455283
Product Name S647 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details