Capital Lighting, Inc. S1316 Flush Mounts-Bowl Style 455278

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Flushmount UPC: 8322703524 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Flushmount UPC: 8322703524 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
S1316 Flush Mounts-Bowl Style - 455278 - Capital Lighting, Inc.
Columbus, OH, USA
S1316 Flush Mounts-Bowl Style
455278
S1316 Flush Mounts-Bowl Style 455278
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Flushmount UPC: 8322703524 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 3.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Flushmount
UPC: 8322703524
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455278
Product Name S1316 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details