PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.25
Bulb
Type: A Silver Tip
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Flushmount
UPC: 8322813056
Category: Flushmount
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 455277 |
| Product Name | S1305 Flush Mounts-Bowl Style |
| Application | Residential |