Capital Lighting, Inc. S1315 Sconces-Double Glass 455275

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.31 Extension: 4 Bulb Type: G4 & GY6.5 Bi-Pin Qty: 2 Wattage: 30 Finish: Polished Nickel Weight: 7.5 Product Name: Two Light Wall Sconce UPC: 8322926527 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.31 Extension: 4 Bulb Type: G4 & GY6.5 Bi-Pin Qty: 2 Wattage: 30 Finish: Polished Nickel Weight: 7.5 Product Name: Two Light Wall Sconce UPC: 8322926527 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
S1315 Sconces-Double Glass - 455275 - Capital Lighting, Inc.
Columbus, OH, USA
S1315 Sconces-Double Glass
455275
S1315 Sconces-Double Glass 455275
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.31 Extension: 4 Bulb Type: G4 & GY6.5 Bi-Pin Qty: 2 Wattage: 30 Finish: Polished Nickel Weight: 7.5 Product Name: Two Light Wall Sconce UPC: 8322926527 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.31
Extension: 4
Bulb
Type: G4 & GY6.5 Bi-Pin
Qty: 2
Wattage: 30
Finish: Polished Nickel
Weight: 7.5
Product Name: Two Light Wall Sconce
UPC: 8322926527
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455275
Product Name S1315 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details