Capital Lighting, Inc. S1306 Flush Mounts-Bowl Style 455274

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.63 Bulb Type: A Silver Tip Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Flushmount UPC: 8322813063 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.63 Bulb Type: A Silver Tip Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Flushmount UPC: 8322813063 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
S1306 Flush Mounts-Bowl Style - 455274 - Capital Lighting, Inc.
Columbus, OH, USA
S1306 Flush Mounts-Bowl Style
455274
S1306 Flush Mounts-Bowl Style 455274
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.63 Bulb Type: A Silver Tip Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Flushmount UPC: 8322813063 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 11.63
Bulb
Type: A Silver Tip
Qty: 5
Wattage: 60
Finish: Polished Nickel
Product Name: Five Light Flushmount
UPC: 8322813063
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455274
Product Name S1306 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details