Capital Lighting, Inc. S1314 Flush Mounts-Bowl Style 455272

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.00 Bulb Type: B11 Frosted Torpedo Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Flushmount UPC: 8322925827 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.00 Bulb Type: B11 Frosted Torpedo Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Flushmount UPC: 8322925827 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
S1314 Flush Mounts-Bowl Style - 455272 - Capital Lighting, Inc.
Columbus, OH, USA
S1314 Flush Mounts-Bowl Style
455272
S1314 Flush Mounts-Bowl Style 455272
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.00 Bulb Type: B11 Frosted Torpedo Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Flushmount UPC: 8322925827 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 4.00
Bulb
Type: B11 Frosted Torpedo
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Flushmount
UPC: 8322925827
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455272
Product Name S1314 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details