Capital Lighting, Inc. S1313 Sconces-Single Glass 455270

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.38 Extension: 4 Bulb Type: G4 & GY6.35 Qty: 1 Wattage: 35 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 8322815210 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.38 Extension: 4 Bulb Type: G4 & GY6.35 Qty: 1 Wattage: 35 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 8322815210 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
S1313 Sconces-Single Glass - 455270 - Capital Lighting, Inc.
Columbus, OH, USA
S1313 Sconces-Single Glass
455270
S1313 Sconces-Single Glass 455270
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.38 Extension: 4 Bulb Type: G4 & GY6.35 Qty: 1 Wattage: 35 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 8322815210 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 9.38
Extension: 4
Bulb
Type: G4 & GY6.35
Qty: 1
Wattage: 35
Finish: Polished Nickel
Product Name: One Light Wall Sconce
UPC: 8322815210
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455270
Product Name S1313 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details