PRODUCT DETAILS / SPECS
Width/Dia: 4.13
Height: 5.38
Length 5.38
Extension: 3.88
Bulb
Type: B11 Torpedo
Qty: 4
Wattage: 60
Finish: Polished Nickel
Product Name: Four Light Wall Sconce
UPC: 8322819874
Category: Wall Sconce
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 455268 |
| Product Name | S1987 Bathroom Fixtures-Four Lights |
| Application | Residential |