Capital Lighting, Inc. S1905 Lamps-Pharmacy-Floor 455267

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 40.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 24 Product Name: One Light Floor Lamp UPC: 8322819058 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 40.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 24 Product Name: One Light Floor Lamp UPC: 8322819058 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
S1905 Lamps-Pharmacy-Floor - 455267 - Capital Lighting, Inc.
Columbus, OH, USA
S1905 Lamps-Pharmacy-Floor
455267
S1905 Lamps-Pharmacy-Floor 455267
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 40.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 24 Product Name: One Light Floor Lamp UPC: 8322819058 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 40.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 24
Product Name: One Light Floor Lamp
UPC: 8322819058
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455267
Product Name S1905 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details