Capital Lighting, Inc. S1910 Lamps-Table Lamps 455264

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 33.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322334322 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 33.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322334322 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
S1910 Lamps-Table Lamps - 455264 - Capital Lighting, Inc.
Columbus, OH, USA
S1910 Lamps-Table Lamps
455264
S1910 Lamps-Table Lamps 455264
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 33.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322334322 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 33.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Product Name: One Light Table Lamp
UPC: 8322334322
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455264
Product Name S1910 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details