Capital Lighting, Inc. S428X Sconces-Single Candle 455259

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 11.00 Extension: 15 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Wall Swinger UPC: 8322842834 Category: Wall Swinger Designer: David Easton
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 11.00 Extension: 15 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Wall Swinger UPC: 8322842834 Category: Wall Swinger Designer: David Easton

Suppliers

Company
Product
Description
Supplier Links
S428X Sconces-Single Candle - 455259 - Capital Lighting, Inc.
Columbus, OH, USA
S428X Sconces-Single Candle
455259
S428X Sconces-Single Candle 455259
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 11.00 Extension: 15 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Wall Swinger UPC: 8322842834 Category: Wall Swinger Designer: David Easton

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 11.00
Extension: 15
Bulb
Type: Candelabra
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Wall Swinger
UPC: 8322842834
Category: Wall Swinger
Designer: David Easton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455259
Product Name S428X Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details