Capital Lighting, Inc. S1317 Flush Mounts-Bowl Style 455249

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.25 Bulb Type: B11 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Flushmount UPC: 8322703623 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.25 Bulb Type: B11 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Flushmount UPC: 8322703623 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
S1317 Flush Mounts-Bowl Style - 455249 - Capital Lighting, Inc.
Columbus, OH, USA
S1317 Flush Mounts-Bowl Style
455249
S1317 Flush Mounts-Bowl Style 455249
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.25 Bulb Type: B11 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Flushmount UPC: 8322703623 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 5.25
Bulb
Type: B11
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Flushmount
UPC: 8322703623
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455249
Product Name S1317 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details