Capital Lighting, Inc. S152 Flush Mounts-Bowl Style 455242

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Length 4.50 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Two Light Flushmount UPC: 8322927623 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Length 4.50 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Two Light Flushmount UPC: 8322927623 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
S152 Flush Mounts-Bowl Style - 455242 - Capital Lighting, Inc.
Columbus, OH, USA
S152 Flush Mounts-Bowl Style
455242
S152 Flush Mounts-Bowl Style 455242
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Length 4.50 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Two Light Flushmount UPC: 8322927623 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.50
Length 4.50
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Antique Silver
Product Name: Two Light Flushmount
UPC: 8322927623
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455242
Product Name S152 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details