Capital Lighting, Inc. S149 Lamps-Floor Lamps 455240

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 48.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Weight: 8 Product Name: One Light Floor Lamp UPC: 8322925810 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 48.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Weight: 8 Product Name: One Light Floor Lamp UPC: 8322925810 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
S149 Lamps-Floor Lamps - 455240 - Capital Lighting, Inc.
Columbus, OH, USA
S149 Lamps-Floor Lamps
455240
S149 Lamps-Floor Lamps 455240
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 48.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Weight: 8 Product Name: One Light Floor Lamp UPC: 8322925810 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 48.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Silver
Weight: 8
Product Name: One Light Floor Lamp
UPC: 8322925810
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455240
Product Name S149 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details