Capital Lighting, Inc. S2107 Lamps-Desk/Piano Lamps 455238

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Extension: 26 Bulb Type: GY 6.35 Bi-Pin Qty: 1 Wattage: 35 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322335435 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Extension: 26 Bulb Type: GY 6.35 Bi-Pin Qty: 1 Wattage: 35 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322335435 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
S2107 Lamps-Desk/Piano Lamps - 455238 - Capital Lighting, Inc.
Columbus, OH, USA
S2107 Lamps-Desk/Piano Lamps
455238
S2107 Lamps-Desk/Piano Lamps 455238
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Extension: 26 Bulb Type: GY 6.35 Bi-Pin Qty: 1 Wattage: 35 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322335435 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Extension: 26
Bulb
Type: GY 6.35 Bi-Pin
Qty: 1
Wattage: 35
Finish: Polished Nickel
Product Name: One Light Table Lamp
UPC: 8322335435
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455238
Product Name S2107 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details