Capital Lighting, Inc. S1999 Sconces-Single Candle 455237

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.75 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 8322819997 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.75 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 8322819997 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
S1999 Sconces-Single Candle - 455237 - Capital Lighting, Inc.
Columbus, OH, USA
S1999 Sconces-Single Candle
455237
S1999 Sconces-Single Candle 455237
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.75 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 8322819997 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.75
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 4
Product Name: One Light Wall Sconce
UPC: 8322819997
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455237
Product Name S1999 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details