Capital Lighting, Inc. S4237 Sconces-Other 455229

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Extension: 17.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Plate Weight: 4 Product Name: One Light Wall Swinger UPC: 8322842377 Category: Wall Swinger
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Extension: 17.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Plate Weight: 4 Product Name: One Light Wall Swinger UPC: 8322842377 Category: Wall Swinger

Suppliers

Company
Product
Description
Supplier Links
S4237 Sconces-Other - 455229 - Capital Lighting, Inc.
Columbus, OH, USA
S4237 Sconces-Other
455229
S4237 Sconces-Other 455229
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Extension: 17.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Plate Weight: 4 Product Name: One Light Wall Swinger UPC: 8322842377 Category: Wall Swinger

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.50
Extension: 17.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Silver Plate
Weight: 4
Product Name: One Light Wall Swinger
UPC: 8322842377
Category: Wall Swinger

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455229
Product Name S4237 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details