Capital Lighting, Inc. S427X Sconces-Single Candle 455228

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 9.25 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 8322842735 Category: Wall Sconce Designer: David Easton
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 9.25 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 8322842735 Category: Wall Sconce Designer: David Easton

Suppliers

Company
Product
Description
Supplier Links
S427X Sconces-Single Candle - 455228 - Capital Lighting, Inc.
Columbus, OH, USA
S427X Sconces-Single Candle
455228
S427X Sconces-Single Candle 455228
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 9.25 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 8322842735 Category: Wall Sconce Designer: David Easton

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 9.25
Extension: 11
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Wall Sconce
UPC: 8322842735
Category: Wall Sconce
Designer: David Easton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455228
Product Name S427X Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details