Capital Lighting, Inc. S4238 Sconces-Pocket 455227

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Plate Weight: 4 Product Name: Two Light Wall Sconce UPC: 8322842384 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Plate Weight: 4 Product Name: Two Light Wall Sconce UPC: 8322842384 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
S4238 Sconces-Pocket - 455227 - Capital Lighting, Inc.
Columbus, OH, USA
S4238 Sconces-Pocket
455227
S4238 Sconces-Pocket 455227
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Plate Weight: 4 Product Name: Two Light Wall Sconce UPC: 8322842384 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 13.25
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Silver Plate
Weight: 4
Product Name: Two Light Wall Sconce
UPC: 8322842384
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455227
Product Name S4238 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details