Capital Lighting, Inc. S2108 Lamps-Floor Lamps 455219

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 56.75 Extension: 26 Bulb Qty: 1 Wattage: 35 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 8322924424 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 56.75 Extension: 26 Bulb Qty: 1 Wattage: 35 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 8322924424 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
S2108 Lamps-Floor Lamps - 455219 - Capital Lighting, Inc.
Columbus, OH, USA
S2108 Lamps-Floor Lamps
455219
S2108 Lamps-Floor Lamps 455219
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 56.75 Extension: 26 Bulb Qty: 1 Wattage: 35 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 8322924424 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 56.75
Extension: 26
Bulb
Qty: 1
Wattage: 35
Finish: Polished Nickel
Product Name: One Light Floor Lamp
UPC: 8322924424
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455219
Product Name S2108 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details