Capital Lighting, Inc. S3362 Foyer/Hall Lanterns-Glass w/Frame 455218

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 44.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Pendant UPC: 8322833627 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 44.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Pendant UPC: 8322833627 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
S3362 Foyer/Hall Lanterns-Glass w/Frame - 455218 - Capital Lighting, Inc.
Columbus, OH, USA
S3362 Foyer/Hall Lanterns-Glass w/Frame
455218
S3362 Foyer/Hall Lanterns-Glass w/Frame 455218
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 44.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Pendant UPC: 8322833627 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 44.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Product Name: Six Light Pendant
UPC: 8322833627
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455218
Product Name S3362 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details