Capital Lighting, Inc. S3361 Foyer/Hall Lanterns-Glass w/Frame 455215

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Pendant UPC: 8322833610 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Pendant UPC: 8322833610 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
S3361 Foyer/Hall Lanterns-Glass w/Frame - 455215 - Capital Lighting, Inc.
Columbus, OH, USA
S3361 Foyer/Hall Lanterns-Glass w/Frame
455215
S3361 Foyer/Hall Lanterns-Glass w/Frame 455215
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Pendant UPC: 8322833610 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 30.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Product Name: Four Light Pendant
UPC: 8322833610
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455215
Product Name S3361 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details