Capital Lighting, Inc. S3360 Foyer/Hall Lanterns-Glass w/Frame 455212

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.63 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 8322944712 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.63 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 8322944712 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
S3360 Foyer/Hall Lanterns-Glass w/Frame - 455212 - Capital Lighting, Inc.
Columbus, OH, USA
S3360 Foyer/Hall Lanterns-Glass w/Frame
455212
S3360 Foyer/Hall Lanterns-Glass w/Frame 455212
PRODUCT DETAILS / SPECS Width/Dia: 10.63 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 8322944712 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.63
Height: 22.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Pendant
UPC: 8322944712
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455212
Product Name S3360 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details