Capital Lighting, Inc. BL730 Lamps-Table Lamps 455184

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pantone 291 C Product Name: One Light Table Lamp UPC: 8322339525 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pantone 291 C Product Name: One Light Table Lamp UPC: 8322339525 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
BL730 Lamps-Table Lamps - 455184 - Capital Lighting, Inc.
Columbus, OH, USA
BL730 Lamps-Table Lamps
455184
BL730 Lamps-Table Lamps 455184
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pantone 291 C Product Name: One Light Table Lamp UPC: 8322339525 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 33.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Pantone 291 C
Product Name: One Light Table Lamp
UPC: 8322339525
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455184
Product Name BL730 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details