Capital Lighting, Inc. C1310 Sconces-Single Glass 455180

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 5 Product Name: One Light Wall Sconce UPC: 8322324217 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 5 Product Name: One Light Wall Sconce UPC: 8322324217 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
C1310 Sconces-Single Glass - 455180 - Capital Lighting, Inc.
Columbus, OH, USA
C1310 Sconces-Single Glass
455180
C1310 Sconces-Single Glass 455180
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 5 Product Name: One Light Wall Sconce UPC: 8322324217 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 12.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 5
Product Name: One Light Wall Sconce
UPC: 8322324217
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455180
Product Name C1310 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details