Capital Lighting, Inc. B1507 XXX Lamps-Swing Arm-Floor 455156

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 47.00 Extension: 13.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Chrome Weight: 14 Product Name: One Light Floor Lamp UPC: 8322115075 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 47.00 Extension: 13.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Chrome Weight: 14 Product Name: One Light Floor Lamp UPC: 8322115075 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
B1507 XXX Lamps-Swing Arm-Floor - 455156 - Capital Lighting, Inc.
Columbus, OH, USA
B1507 XXX Lamps-Swing Arm-Floor
455156
B1507 XXX Lamps-Swing Arm-Floor 455156
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 47.00 Extension: 13.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Chrome Weight: 14 Product Name: One Light Floor Lamp UPC: 8322115075 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 47.00
Extension: 13.5
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Brushed Chrome
Weight: 14
Product Name: One Light Floor Lamp
UPC: 8322115075
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455156
Product Name B1507 XXX Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details