Capital Lighting, Inc. BL226 Foyer/Hall Lanterns-Glass w/Frame 455155

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.88 Length 24.88 Extension: 36 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Matte Black Product Name: Five Light Pendant UPC: 8322707003 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.88 Length 24.88 Extension: 36 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Matte Black Product Name: Five Light Pendant UPC: 8322707003 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
BL226 Foyer/Hall Lanterns-Glass w/Frame - 455155 - Capital Lighting, Inc.
Columbus, OH, USA
BL226 Foyer/Hall Lanterns-Glass w/Frame
455155
BL226 Foyer/Hall Lanterns-Glass w/Frame 455155
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.88 Length 24.88 Extension: 36 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Matte Black Product Name: Five Light Pendant UPC: 8322707003 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.88
Length 24.88
Extension: 36
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Matte Black
Product Name: Five Light Pendant
UPC: 8322707003
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455155
Product Name BL226 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details