Capital Lighting, Inc. B2090 Pendants-Drum Shade 455153

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 34.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Chandelier UPC: 8322120901 Category: Chandelier Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 34.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Chandelier UPC: 8322120901 Category: Chandelier Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
B2090 Pendants-Drum Shade - 455153 - Capital Lighting, Inc.
Columbus, OH, USA
B2090 Pendants-Drum Shade
455153
B2090 Pendants-Drum Shade 455153
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 34.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Chandelier UPC: 8322120901 Category: Chandelier Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 34.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Brushed Nickel
Product Name: One Light Chandelier
UPC: 8322120901
Category: Chandelier
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455153
Product Name B2090 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details