Capital Lighting, Inc. BL225 Foyer/Hall Lanterns-Glass w/Frame 455152

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Pendant UPC: 8322817115 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Pendant UPC: 8322817115 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
BL225 Foyer/Hall Lanterns-Glass w/Frame - 455152 - Capital Lighting, Inc.
Columbus, OH, USA
BL225 Foyer/Hall Lanterns-Glass w/Frame
455152
BL225 Foyer/Hall Lanterns-Glass w/Frame 455152
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Pendant UPC: 8322817115 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.00
Length 15.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Black
Product Name: Four Light Pendant
UPC: 8322817115
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455152
Product Name BL225 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details