Capital Lighting, Inc. B2091 Pendants-Drum Shade 455151

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 34.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Chandelier UPC: 8322120918 Category: Chandelier Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 34.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Chandelier UPC: 8322120918 Category: Chandelier Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
B2091 Pendants-Drum Shade - 455151 - Capital Lighting, Inc.
Columbus, OH, USA
B2091 Pendants-Drum Shade
455151
B2091 Pendants-Drum Shade 455151
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 34.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Chandelier UPC: 8322120918 Category: Chandelier Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 34.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Brushed Nickel
Product Name: One Light Chandelier
UPC: 8322120918
Category: Chandelier
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455151
Product Name B2091 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details