Capital Lighting, Inc. 9857X Lamps-Table Lamps 455148

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
9857X Lamps-Table Lamps - 455148 - Capital Lighting, Inc.
Columbus, OH, USA
9857X Lamps-Table Lamps
455148
9857X Lamps-Table Lamps 455148
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 31.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Rust
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455148
Product Name 9857X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details