Capital Lighting, Inc. 9857 Lamps-Table Lamps 455145

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
9857 Lamps-Table Lamps - 455145 - Capital Lighting, Inc.
Columbus, OH, USA
9857 Lamps-Table Lamps
455145
9857 Lamps-Table Lamps 455145
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 31.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Rust
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455145
Product Name 9857 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details