Capital Lighting, Inc. 9938K RST Lamps-Table Lamps 455136

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust

Suppliers

Company
Product
Description
Supplier Links
9938K RST Lamps-Table Lamps - 455136 - Capital Lighting, Inc.
Columbus, OH, USA
9938K RST Lamps-Table Lamps
455136
9938K RST Lamps-Table Lamps 455136
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 25.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Rust

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455136
Product Name 9938K RST Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details