Capital Lighting, Inc. 9938K COP Lamps-Table Lamps 455134

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Copper
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Copper

Suppliers

Company
Product
Description
Supplier Links
9938K COP Lamps-Table Lamps - 455134 - Capital Lighting, Inc.
Columbus, OH, USA
9938K COP Lamps-Table Lamps
455134
9938K COP Lamps-Table Lamps 455134
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Copper

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 25.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Copper

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455134
Product Name 9938K COP Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details