Capital Lighting, Inc. 9938X RST Lamps-Table Lamps 455133

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust

Suppliers

Company
Product
Description
Supplier Links
9938X RST Lamps-Table Lamps - 455133 - Capital Lighting, Inc.
Columbus, OH, USA
9938X RST Lamps-Table Lamps
455133
9938X RST Lamps-Table Lamps 455133
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 25.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Rust

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455133
Product Name 9938X RST Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details