Capital Lighting, Inc. B1311 Bathroom Fixtures-Two Lights 455107

Description
PRODUCT DETAILS / SPECS Height: 16.31 Extension: 4 Bulb Type: T4 Qty: 5 Wattage: 9 Finish: Antique Silver Weight: 7.5 Product Name: Five Light Wall Sconce UPC: 8322113118 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Height: 16.31 Extension: 4 Bulb Type: T4 Qty: 5 Wattage: 9 Finish: Antique Silver Weight: 7.5 Product Name: Five Light Wall Sconce UPC: 8322113118 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
B1311 Bathroom Fixtures-Two Lights - 455107 - Capital Lighting, Inc.
Columbus, OH, USA
B1311 Bathroom Fixtures-Two Lights
455107
B1311 Bathroom Fixtures-Two Lights 455107
PRODUCT DETAILS / SPECS Height: 16.31 Extension: 4 Bulb Type: T4 Qty: 5 Wattage: 9 Finish: Antique Silver Weight: 7.5 Product Name: Five Light Wall Sconce UPC: 8322113118 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Height: 16.31
Extension: 4
Bulb
Type: T4
Qty: 5
Wattage: 9
Finish: Antique Silver
Weight: 7.5
Product Name: Five Light Wall Sconce
UPC: 8322113118
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455107
Product Name B1311 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details