Capital Lighting, Inc. B1313 Sconces-Single Glass 455106

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.38 Extension: 4 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Antique Silver Product Name: One Light Wall Sconce UPC: 8322704118 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.38 Extension: 4 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Antique Silver Product Name: One Light Wall Sconce UPC: 8322704118 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
B1313 Sconces-Single Glass - 455106 - Capital Lighting, Inc.
Columbus, OH, USA
B1313 Sconces-Single Glass
455106
B1313 Sconces-Single Glass 455106
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.38 Extension: 4 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Antique Silver Product Name: One Light Wall Sconce UPC: 8322704118 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 9.38
Extension: 4
Bulb
Type: GY6.35
Qty: 1
Wattage: 35
Finish: Antique Silver
Product Name: One Light Wall Sconce
UPC: 8322704118
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455106
Product Name B1313 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details