Capital Lighting, Inc. B1312 Mini Pendants-Cable 455104

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 9.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Antique Silver Product Name: One Light Pendant UPC: 8322113125 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 9.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Antique Silver Product Name: One Light Pendant UPC: 8322113125 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
B1312 Mini Pendants-Cable - 455104 - Capital Lighting, Inc.
Columbus, OH, USA
B1312 Mini Pendants-Cable
455104
B1312 Mini Pendants-Cable 455104
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 9.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Antique Silver Product Name: One Light Pendant UPC: 8322113125 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 2.00
Height: 9.00
Bulb
Type: GY6.35
Qty: 1
Wattage: 35
Finish: Antique Silver
Product Name: One Light Pendant
UPC: 8322113125
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455104
Product Name B1312 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details