Capital Lighting, Inc. B1315 Sconces-Double Glass 455101

Description
PRODUCT DETAILS / SPECS Height: 16.31 Extension: 4 Bulb Type: GY6.35 Qty: 2 Wattage: 35 Finish: Antique Silver Weight: 7.5 Product Name: Two Light Wall Sconce UPC: 8322704316 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Height: 16.31 Extension: 4 Bulb Type: GY6.35 Qty: 2 Wattage: 35 Finish: Antique Silver Weight: 7.5 Product Name: Two Light Wall Sconce UPC: 8322704316 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
B1315 Sconces-Double Glass - 455101 - Capital Lighting, Inc.
Columbus, OH, USA
B1315 Sconces-Double Glass
455101
B1315 Sconces-Double Glass 455101
PRODUCT DETAILS / SPECS Height: 16.31 Extension: 4 Bulb Type: GY6.35 Qty: 2 Wattage: 35 Finish: Antique Silver Weight: 7.5 Product Name: Two Light Wall Sconce UPC: 8322704316 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Height: 16.31
Extension: 4
Bulb
Type: GY6.35
Qty: 2
Wattage: 35
Finish: Antique Silver
Weight: 7.5
Product Name: Two Light Wall Sconce
UPC: 8322704316
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455101
Product Name B1315 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details