Capital Lighting, Inc. C1315 Sconces-Double Glass 455097

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.31 Extension: 4 Bulb Type: GY6.5 Qty: 2 Wattage: 30 Finish: Chrome Weight: 7.5 Product Name: Two Light Wall Sconce UPC: 8322815418 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.31 Extension: 4 Bulb Type: GY6.5 Qty: 2 Wattage: 30 Finish: Chrome Weight: 7.5 Product Name: Two Light Wall Sconce UPC: 8322815418 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
C1315 Sconces-Double Glass - 455097 - Capital Lighting, Inc.
Columbus, OH, USA
C1315 Sconces-Double Glass
455097
C1315 Sconces-Double Glass 455097
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.31 Extension: 4 Bulb Type: GY6.5 Qty: 2 Wattage: 30 Finish: Chrome Weight: 7.5 Product Name: Two Light Wall Sconce UPC: 8322815418 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.31
Extension: 4
Bulb
Type: GY6.5
Qty: 2
Wattage: 30
Finish: Chrome
Weight: 7.5
Product Name: Two Light Wall Sconce
UPC: 8322815418
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455097
Product Name C1315 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details